IC MCU 16BIT 256KB FLASH 28UQFN Product overview: PIC24FJ256GA702-E/MV
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-UQFN (4x4)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-UQFN (4x4)
IC MCU 16BIT 256KB FLASH 28UQFN
IC MCU 16BIT 256KB FLASH 28UQFN
IC MCU 16BIT 256KB FLASH 28UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ256GA702-E/MV | 150-PIC24FJ256GA702-E/MV-ND | PIC24FJ256GA702-E/MV | PIC24FJ256GA702-E/MV | PIC24FJ256GA702-E/MV | PIC24FJ256GA702-E/MV |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | 2 to 3.6 volts | ||
| Serial Interface | I2C, JTAG, SPI, UART | SPI; UART; USART |