The PIC24FJ1024GA610 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a CPU speed of 32 MHz. It features a large dual-partition flash program memory of 1024 KB, making it suitable for complex applications. The device includes 32 KB of SRAM and supports up to 16 MIPS performance. It is equipped with USB On-The-Go (OTG) capabilities, allowing it to function as either a host or peripheral, with support for multiple USB transfer types and up to 32 endpoints. The microcontroller also incorporates a 10/12-bit analog-to-digital converter with a maximum conversion rate of 200 ksps, along with enhanced analog comparators and a charge time measurement unit for capacitive touch sensing. Low-power features include various sleep modes and a digitally controlled oscillator for efficient operation. Additional features include a wide range of peripheral options such as multiple timers, input capture modules, and communication interfaces (SPI, I2C, UART). The device operates within a supply voltage range of 2.0V to 3.6V and is rated for an ambient temperature range of -40°C to +85°C, making it suitable for a variety of industrial applications.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 256K Flash, 32K RAM
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ256GA610T-I/PT-ND | PIC24FJ256GA610T-I/PT | 72Y1532 | PIC24FJ256GA610T-I/PT | PIC24FJ256GA610T-I/PT | PIC24FJ256GA610T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10/12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |