The PIC24FJ1024GA610 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum speed of 32 MHz. It features a modified Harvard architecture with 1024 KB of flash program memory, making it suitable for complex applications. The device includes 32 KB of SRAM and supports up to 16 MIPS performance. It is equipped with a USB v2.0 On-The-Go (OTG) interface, allowing it to function as either a host or peripheral, and supports multiple USB transfer types. The microcontroller offers a 10/12-bit analog-to-digital converter with up to 24 channels and a conversion rate of 200 ksps. It also includes three rail-to-rail analog comparators and a charge time measurement unit for capacitive touch sensing. Low-power features such as sleep and idle modes, along with a digitally controlled oscillator, enhance its efficiency. Additional features include a dual partition flash program array for independent software applications, a wide supply voltage range of 2.0V to 3.6V, and an operating temperature range of -40°C to +85°C. The device supports various peripherals, including multiple UART, I2C, and SPI interfaces, making it versatile for different applications. The QFN-64 package ensures a compact design suitable for space-constrained environments.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-QFN (9x9)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-QFN (9x9)
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 256K Flash, 32K RAM
IC MCU 16BIT 256KB FLASH 64QFN
IC MCU 16BIT 256KB FLASH 64QFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ256GA606T-I/MR-ND | PIC24FJ256GA606T-I/MR | 72Y1527 | PIC24FJ256GA606T-I/MR | PIC24FJ256GA606T-I/MR | PIC24FJ256GA606T-I/MR |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |