MCU,PIC24FJ,32MHz,25
MCU,PIC24FJ,32MHz,25
Manufacturer: Microchip Technology
Win Source Part Number: 1322477-PIC24FJ256GA
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 32MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b/12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC24FJ256GA406
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24FJ256GA406-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
MCU, 16BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU, 16 MIPS 256KB Flash XLP, LCD
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262158P | 1262158 | 1322477-PIC24FJ256GA406-I/PT | 685-PIC24FJ256GA406-I/PT | PIC24FJ256GA406-I/PT-ND | PIC24FJ256GA406-I/PT | 55Y3559 | PIC24FJ256GA406-I/PT | PIC24FJ256GA406-I/PT | PIC24FJ256GA406-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| ROM | 256 KB | 256 KB | 256 KB | |||||||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; 64-TQFP | Other; Tray | TQFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | |||
| Pin Count | 64 | 64 | 64 | 64 | 64 | |||||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |