Microchip Technology, Inc. Integrated Circuits (ICs) -Embedded Microcontrollers PIC24FJ256GA110T-I/P

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Oscillator Type: Internal Base Product Number: PIC24FJ256GA110
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Oscillator Type: Internal Base Product Number: PIC24FJ256GA110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Embedded Microcontrollers
Integrated Circuits (ICs) -Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Oscillator Type: Internal Base Product Number: PIC24FJ256GA110

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® 24F
Package: Tape & Reel (TR)
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Oscillator Type: Internal
Base Product Number: PIC24FJ256GA110

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA110T-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA110T-I/P
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA110T-I/P
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24FJ256GA110T-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA110T -I/P can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24FJ256GA110T-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA110T-I/P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ256GA110T-I/P
Product Name Integrated Circuits (ICs) -Embedded Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers