Microchip Technology, Inc. Microcontrollers PIC24FJ256GA110-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ256GA110 is a 16-bit microcontroller from Microchip's PIC24 family, designed for general-purpose applications. It operates at a maximum frequency of 32 MHz and features a program memory size of 256 KB. The device is packaged in a 100-pin TQFP format, making it suitable for various embedded system designs. This microcontroller incorporates a modified Harvard architecture, allowing for efficient processing with up to 16 MIPS performance. It includes a range of power management features, such as an on-chip 2.5V voltage regulator and multiple low-power modes, which help optimize energy consumption during operation. The PIC24FJ256GA110 offers extensive peripheral support, including three SPI modules, three I2C modules, and four UART modules, facilitating versatile communication options. Additionally, it features a 10-bit A/D converter with up to 16 channels, enabling effective analog signal processing. Engineers considering this microcontroller will benefit from its robust performance, extensive peripheral capabilities, and low power consumption, making it a suitable choice for a wide range of applications in embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC24FJ256GA110 is a 16-bit microcontroller from Microchip's PIC24 family, designed for general-purpose applications. It operates at a maximum frequency of 32 MHz and features a program memory size of 256 KB. The device is packaged in a 100-pin TQFP format, making it suitable for various embedded system designs. This microcontroller incorporates a modified Harvard architecture, allowing for efficient processing with up to 16 MIPS performance. It includes a range of power management features, such as an on-chip 2.5V voltage regulator and multiple low-power modes, which help optimize energy consumption during operation. The PIC24FJ256GA110 offers extensive peripheral support, including three SPI modules, three I2C modules, and four UART modules, facilitating versatile communication options. Additionally, it features a 10-bit A/D converter with up to 16 channels, enabling effective analog signal processing. Engineers considering this microcontroller will benefit from its robust performance, extensive peripheral capabilities, and low power consumption, making it a suitable choice for a wide range of applications in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ256GA110-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GA110-I/PT-ND
Microcontrollers PIC24FJ256GA110-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ256GA110-I/PT - 792236-PIC24FJ256GA110-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ256GA110-I/PT
792236-PIC24FJ256GA110-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ256GA110-I/PT 792236-PIC24FJ256GA110-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792236-PIC24FJ256GA1 10-I/PT Series: PIC 24F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 100-TQFP Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ256GA110 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24FJ256GA110T-I/P T; PIC24FJ256GA110-E/PT ; Introduction Date: December 13, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792236-PIC24FJ256GA110-I/PT
Series: PIC 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ256GA110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC24FJ256GA110T-I/PT; PIC24FJ256GA110-E/PT;
Introduction Date: December 13, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA110-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA110-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24FJ256GA110-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA110- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24FJ256GA110-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA110-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA110-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA110-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA110-I/PT
16-bit Microcontrollers - MCU PIC24FJ256GA110-I/PT
16-bit Microcontrollers - MCU 16B 16 MIPS 256KB RAM 85 I/O

16-bit Microcontrollers - MCU 16B 16 MIPS 256KB RAM 85 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256GA110-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA110-I/PT
Embedded - Microcontrollers PIC24FJ256GA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 54M5126 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
54M5126
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 54M5126
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA110-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA110-I/PT
Microcontrollers PIC24FJ256GA110-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA110-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GA110-I/PT
Microcontrollers PIC24FJ256GA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ256GA110-I/PT-ND 792236-PIC24FJ256GA110-I/PT 685-PIC24FJ256GA110-I/PT PIC24FJ256GA110-I/PT PIC24FJ256GA110-I/PT PIC24FJ256GA110-I/PT 54M5126 PIC24FJ256GA110-I/PT PIC24FJ256GA110-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ256GA110-I/PT 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7158DMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers