Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ256GA108-I/PT PIC24FJ256GA108-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 037958-PIC24FJ256GA1 08-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037958-PIC24FJ256GA1 08-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ256GA108-I/PT - 037958-PIC24FJ256GA108-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ256GA108-I/PT
037958-PIC24FJ256GA108-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ256GA108-I/PT 037958-PIC24FJ256GA108-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037958-PIC24FJ256GA1 08-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 69 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037958-PIC24FJ256GA108-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 69
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA108-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GA108-I/PT-ND
Microcontrollers PIC24FJ256GA108-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA108-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA108-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA108-I/PT
IC MCU 16BIT 256KB FLASH 80TQFP Product overview: PIC24FJ256GA108-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA108- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 80TQFP Product overview: PIC24FJ256GA108-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA108-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA108-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GA108-I/PT
Microcontrollers PIC24FJ256GA108-I/PT
IC MCU 16BIT 256KB FLASH 80TQFP

IC MCU 16BIT 256KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip - 54M5123 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip
54M5123
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip 54M5123
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-80; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:80Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-80; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:80Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA108-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA108-I/PT
Microcontrollers PIC24FJ256GA108-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA108-I/PT
16-bit Microcontrollers - MCU PIC24FJ256GA108-I/PT
16-bit Microcontrollers - MCU 16B 16 MIPS 256KB RAM 69 I/O

16-bit Microcontrollers - MCU 16B 16 MIPS 256KB RAM 69 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256GA108-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA108-I/PT
Embedded - Microcontrollers PIC24FJ256GA108-I/PT
IC MCU 16BIT 256KB FLASH 80TQFP

IC MCU 16BIT 256KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA108-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA108-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA108-I/PT
IC MCU 16BIT 256KB FLASH 80TQFP

IC MCU 16BIT 256KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037958-PIC24FJ256GA108-I/PT PIC24FJ256GA108-I/PT-ND 685-PIC24FJ256GA108-I/PT PIC24FJ256GA108-I/PT 54M5123 PIC24FJ256GA108-I/PT PIC24FJ256GA108-I/PT PIC24FJ256GA108-I/PT PIC24FJ256GA108-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ256GA108-I/PT Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers