Microchip Technology, Inc. General Purpose 256 KB Flash Microcontroller PIC24FJ256GA106

Description
Ideal for low power (<100nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16kB) memory for buffering and large (up to 256kB) Enhanced Flash program memory make it ideal for embedded control and monitoring applications. PPS (Peripheral Pin Select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch sensing support for up to 64 individual buttons. Available in 64, 80, and 100 pin packages. Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 12-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Run mode: 1 mA/MIPS, 2.0V Typical Sleep mode Current Down to 100 nA Typical Standby Current with 32 kHz Oscillator:2.5 uA,2.0V typical Flash Program Memory Self-Reprogrammable under Software Control 10,000 erase/write cycles 20 year data retention EEprom emulation capable System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Analog Features 10-bit ADC, 16 channels, 500k samples per second Three Analog comparators Peripherals CTMU supports Capacitive Touch applications Perpheral Pin Select allows I/O remapping of many peripherals in real time 4xUART Modules with LIN and IrDA support, 4 Deep FIFO 3xSPI ™ Modules with 8 Deep FIFO 3xI2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 9 Input Capture and 9 Output Compare/PWM with dedicated time base Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet
Description
Ideal for low power (<100nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16kB) memory for buffering and large (up to 256kB) Enhanced Flash program memory make it ideal for embedded control and monitoring applications. PPS (Peripheral Pin Select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch sensing support for up to 64 individual buttons. Available in 64, 80, and 100 pin packages. Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 12-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Run mode: 1 mA/MIPS, 2.0V Typical Sleep mode Current Down to 100 nA Typical Standby Current with 32 kHz Oscillator:2.5 uA,2.0V typical Flash Program Memory Self-Reprogrammable under Software Control 10,000 erase/write cycles 20 year data retention EEprom emulation capable System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Analog Features 10-bit ADC, 16 channels, 500k samples per second Three Analog comparators Peripherals CTMU supports Capacitive Touch applications Perpheral Pin Select allows I/O remapping of many peripherals in real time 4xUART Modules with LIN and IrDA support, 4 Deep FIFO 3xSPI ™ Modules with 8 Deep FIFO 3xI2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 9 Input Capture and 9 Output Compare/PWM with dedicated time base Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 256 KB Flash Microcontroller - PIC24FJ256GA106 - Microchip Technology, Inc.
Chandler, AZ, United States
General Purpose 256 KB Flash Microcontroller
PIC24FJ256GA106
General Purpose 256 KB Flash Microcontroller PIC24FJ256GA106
Ideal for low power (<100nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16kB) memory for buffering and large (up to 256kB) Enhanced Flash program memory make it ideal for embedded control and monitoring applications. PPS (Peripheral Pin Select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch sensing support for up to 64 individual buttons. Available in 64, 80, and 100 pin packages. Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 12-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Run mode: 1 mA/MIPS, 2.0V Typical Sleep mode Current Down to 100 nA Typical Standby Current with 32 kHz Oscillator:2.5 uA,2.0V typical Flash Program Memory Self-Reprogrammable under Software Control 10,000 erase/write cycles 20 year data retention EEprom emulation capable System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Analog Features 10-bit ADC, 16 channels, 500k samples per second Three Analog comparators Peripherals CTMU supports Capacitive Touch applications Perpheral Pin Select allows I/O remapping of many peripherals in real time 4xUART Modules with LIN and IrDA support, 4 Deep FIFO 3xSPI ™ Modules with 8 Deep FIFO 3xI2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 9 Input Capture and 9 Output Compare/PWM with dedicated time base Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data

Ideal for low power (<100nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16kB) memory for buffering and large (up to 256kB) Enhanced Flash program memory make it ideal for embedded control and monitoring applications. PPS (Peripheral Pin Select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch sensing support for up to 64 individual buttons. Available in 64, 80, and 100 pin packages.

Additional Features

  • CPU
    • Up to 16 MIPS performance
    • 16 x 16 Hardware Multiply, Single Cycle Execution
    • 12-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set
  • Low Power nanoWatt
    • Run, Idle and Sleep modes
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
    • Run mode: 1 mA/MIPS, 2.0V Typical
    • Sleep mode Current Down to 100 nA Typical
    • Standby Current with 32 kHz Oscillator:2.5 uA,2.0V typical
  • Flash Program Memory
    • Self-Reprogrammable under Software Control
    • 10,000 erase/write cycles
    • 20 year data retention
    • EEprom emulation capable
  • System
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • On-chip LDO Voltage Regulator
    • JTAG Boundary Scan and Flash Memory Program Support
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
  • Analog Features
    • 10-bit ADC, 16 channels, 500k samples per second
    • Three Analog comparators
  • Peripherals
    • CTMU supports Capacitive Touch applications
    • Perpheral Pin Select allows I/O remapping of many peripherals in real time
    • 4xUART Modules with LIN and IrDA support, 4 Deep FIFO
    • 3xSPI ™ Modules with 8 Deep FIFO
    • 3xI2C™ Modules with Master and Slave Modes
    • Five 16-bit Timer Modules
    • Up to 9 Input Capture and 9 Output Compare/PWM with dedicated time base
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
    • PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ256GA106
Product Name General Purpose 256 KB Flash Microcontroller
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 23
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details