Microchip Technology, Inc. Microcontrollers PIC24FJ256DA210-I/BG

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ256DA210-I/BG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256DA210-I/BG-ND
Microcontrollers PIC24FJ256DA210-I/BG-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ256DA210-I/BG - 792234-PIC24FJ256DA210-I/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ256DA210-I/BG
792234-PIC24FJ256DA210-I/BG
Embedded - Embedded - Microcontrollers - PIC24FJ256DA210-I/BG 792234-PIC24FJ256DA210-I/BG
Manufacturer: Microchip Technology Win Source Part Number: 792234-PIC24FJ256DA2 10-I/BG Series: PIC 24F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 121-TFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 3.6 V Family Name: PIC24FJ256DA210 Categories: Integrated Circuits (ICs) Manufacturer Package: 121-TFBGA (10x10) Alternative Parts (Cross-Reference): PIC24FJ256DA210-I/PT ; PIC24FJ256DA210T-I/P T; PIC24FJ256DA210T-I/B G; Introduction Date: May 28, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792234-PIC24FJ256DA210-I/BG
Series: PIC 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 121-TFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 3.6 V
Family Name: PIC24FJ256DA210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-TFBGA (10x10)
Alternative Parts (Cross-Reference): PIC24FJ256DA210-I/PT; PIC24FJ256DA210T-I/PT; PIC24FJ256DA210T-I/BG;
Introduction Date: May 28, 2010
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256DA210-I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256DA210-I/BG
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256DA210-I/BG
IC MCU 16BIT 256KB FLSH 121TFBGA Product overview: PIC24FJ256DA210-I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256DA210- I/BG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 121TFBGA Product overview: PIC24FJ256DA210-I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256DA210-I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256DA210-I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256DA210-I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256DA210-I/BG
IC MCU 16BIT 256KB FLSH 121TFBGA

IC MCU 16BIT 256KB FLSH 121TFBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256DA210-I/BG
16-bit Microcontrollers - MCU PIC24FJ256DA210-I/BG
16-bit Microcontrollers - MCU 16b 256KB Flash 96K RAM USB Graphics

16-bit Microcontrollers - MCU 16b 256KB Flash 96K RAM USB Graphics

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256DA210-I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256DA210-I/BG
Embedded - Microcontrollers PIC24FJ256DA210-I/BG
IC MCU 16BIT 256KB FLSH 121TFBGA

IC MCU 16BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256DA210-I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256DA210-I/BG
Microcontrollers PIC24FJ256DA210-I/BG
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ256DA210-I/BG-ND 792234-PIC24FJ256DA210-I/BG 685-PIC24FJ256DA210-I/BG PIC24FJ256DA210-I/BG PIC24FJ256DA210-I/BG PIC24FJ256DA210-I/BG PIC24FJ256DA210-I/BG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ256DA210-I/BG 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10b
RAM 96 KB 256 KB 96 KB 96 KB 96 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers