MCU, 256kB Flash, 96K RAM, USB, Graphics
MCU, 256kB Flash, 96K RAM, USB, Graphics
MCU, 256kB Flash, 96K RAM, USB, Graphics
Manufacturer: Microchip Technology
Win Source Part Number: 061922-PIC24FJ256DA2
Packaging: Tray
Core Processor: PIC
Number of I/O: 52
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24FJ256DA206-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16b 256KB Flash 96K RAM USB Graphics
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:96KB RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 64TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7154101 | 7154101P | 061922-PIC24FJ256DA206-I/PT | PIC24FJ256DA206-I/PT-ND | 685-PIC24FJ256DA206-I/PT | PIC24FJ256DA206-I/PT | PIC24FJ256DA206-I/PT | PIC24FJ256DA206-I/PT | 73R8655 | PIC24FJ256DA206-I/PT | PIC24FJ256DA206-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ256DA206-I/PT | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 96 KB | 256 KB | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM | 256 KB | 256 KB | 256 KB | ||||||||
| Serial Interface | USB | USB | SPI; UART; USART; USB | I2C/SPI/UART/USB | |||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; 64-TQFP (10x10) | TQFP; Other; 64-TQFP | Other; Tray | TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP |