IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16b 256KB Flash 24K RAM USB Graphics
IC MCU 16BIT 256KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:100Pins RoHS Compliant: Yes
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ256DA110T-I/PT | PIC24FJ256DA110T-I/PT | PIC24FJ256DA110T-I/PT | PIC24FJ256DA110T-I/PT | 73R8653 |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM Type | Flash; FLASH |