Microchip Technology, Inc. Microcontrollers PIC24FJ256DA110T-I/BG

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ256DA110T-I/BG-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256DA110T-I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256DA110T-I/BG
Embedded - Microcontrollers PIC24FJ256DA110T-I/BG
IC MCU 16BIT 256KB FLSH 121TFBGA

IC MCU 16BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Bga-121; Product Range Microchip - 73R8652 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Bga-121; Product Range Microchip
73R8652
Mcu, 16Bit, 32Mhz, Bga-121; Product Range Microchip 73R8652
MCU, 16BIT, 32MHZ, BGA-121; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:121Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, BGA-121; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256DA110T-I/BG
16-bit Microcontrollers - MCU PIC24FJ256DA110T-I/BG
16-bit Microcontrollers - MCU 16b 256KB Flash 24K RAM USB Graphics

16-bit Microcontrollers - MCU 16b 256KB Flash 24K RAM USB Graphics

Buy Now Datasheet
Microcontrollers - PIC24FJ256DA110T-I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256DA110T-I/BG
Microcontrollers PIC24FJ256DA110T-I/BG
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ256DA110T-I/BG-ND PIC24FJ256DA110T-I/BG 73R8652 PIC24FJ256DA110T-I/BG PIC24FJ256DA110T-I/BG
Product Name Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Bga-121; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10b
RAM 24 KB 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details