Microchip Technology, Inc. 16-bit 256KB 2.5V 3.3V Embedded Microcontroller MCU PIC24FJ256DA110-I/PT

Description
MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray Product overview: PIC24FJ256DA110-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256DA110- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray Product overview: PIC24FJ256DA110-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256DA110- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 256KB 2.5V 3.3V Embedded Microcontroller MCU - 685-PIC24FJ256DA110-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 2.5V 3.3V Embedded Microcontroller MCU
685-PIC24FJ256DA110-I/PT
16-bit 256KB 2.5V 3.3V Embedded Microcontroller MCU 685-PIC24FJ256DA110-I/PT
MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray Product overview: PIC24FJ256DA110-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256DA110- I/PT can be used for catalog matching and distributor lookup.

MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray Product overview: PIC24FJ256DA110-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256DA110-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ256DA110-I/PT - 930562-PIC24FJ256DA110-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ256DA110-I/PT
930562-PIC24FJ256DA110-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ256DA110-I/PT 930562-PIC24FJ256DA110-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 930562-PIC24FJ256DA1 10-I/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: PIC24FJ256DA110 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930562-PIC24FJ256DA110-I/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: PIC24FJ256DA110
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ256DA110-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256DA110-I/PT-ND
Microcontrollers PIC24FJ256DA110-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24FJ256DA110-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256DA110-I/PT
Microcontrollers PIC24FJ256DA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ256DA110-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256DA110-I/PT
Embedded - Microcontrollers PIC24FJ256DA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 73R8651 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
73R8651
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 73R8651
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256DA110-I/PT
16-bit Microcontrollers - MCU PIC24FJ256DA110-I/PT
16-bit Microcontrollers - MCU 16b 256KB Flash 24K RAM USB Graphics

16-bit Microcontrollers - MCU 16b 256KB Flash 24K RAM USB Graphics

Buy Now Datasheet
Microcontrollers - PIC24FJ256DA110-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256DA110-I/PT
Microcontrollers PIC24FJ256DA110-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256DA110-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256DA110-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256DA110-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ256DA110-I/PT 930562-PIC24FJ256DA110-I/PT PIC24FJ256DA110-I/PT-ND PIC24FJ256DA110-I/PT PIC24FJ256DA110-I/PT 73R8651 PIC24FJ256DA110-I/PT PIC24FJ256DA110-I/PT PIC24FJ256DA110-I/PT
Product Name 16-bit 256KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ256DA110-I/PT Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 24 KB 256 KB 24 KB 24 KB 24 KB 24 KB
Supply Voltage 2.2 to 3.6 volts 2.2 to 3.6 volts 2.2 to 3.6 volts 2.2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details