PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
16-bit Microcontrollers - MCU 16b 256KB Flash 24K RAM USB Graphics
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ256DA110-I/BG-ND | PIC24FJ256DA110-I/BG | PIC24FJ256DA110-I/BG | PIC24FJ256DA110-I/BG | PIC24FJ256DA110-I/BG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |