Manufacturer: Microchip Technology
Win Source Part Number: 889774-PIC24FJ192GA1
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 192KB (65.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ192GA110
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 192KB FLASH 100TQFP Product overview: PIC24FJ192GA110-I/PT
16-bit Microcontrollers - MCU 16B 16 MIPS 192KB RAM 85 I/O
IC MCU 16BIT 192KB FLASH 100TQFP
IC MCU 16BIT 192KB FLASH 100TQFP
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:192KB RoHS Compliant: Yes
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (12x12)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889774-PIC24FJ192GA110-I/PT | PIC24FJ192GA110-I/PT-ND | 685-PIC24FJ192GA110-I/PT | PIC24FJ192GA110-I/PT | PIC24FJ192GA110-I/PT | PIC24FJ192GA110-I/PT | 54M5110 | PIC24FJ192GA110-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24FJ192GA110-I/PT | Microcontrollers | 16-bit 16BIT 192KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 192 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |