PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU 16-bit 8192 byte RAM 16 MIPS 192KB Flash
MCU, 32MHZ, 16BIT, QFN-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes
IC MCU 16BIT 192KB FLASH 64VQFN
IC MCU 16BIT 192KB FLASH 64VQFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ192GA106-E/MR | PIC24FJ192GA106-E/MR | 08R1996 | PIC24FJ192GA106-E/MR | PIC24FJ192GA106-E/MR |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 32Mhz, 16Bit, Qfn-64; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | ||
| I/O Ports | 53 |