The Microchip PIC24FJ32MC102 is a 16-bit microcontroller operating at a maximum speed of 32 MHz, housed in a 28-pin SSOP package. It features a core architecture designed for code efficiency, supporting both C and assembly languages. The device includes up to 32 KB of Flash memory and 2 KB of SRAM, making it suitable for a variety of applications. Operating voltage ranges from 3.0V to 3.6V, with an extended temperature range of -40°C to +125°C. The microcontroller supports advanced analog features, including a 10-bit ADC capable of 1.1 Msps and multiple analog inputs, as well as three comparator modules. It also offers various communication interfaces such as UART, SPI, and I²C, enhancing its versatility in embedded systems. Power management features include low-power modes and integrated reset functionalities, contributing to energy efficiency. The device supports up to three PWM pairs with high-resolution capabilities, making it suitable for motor control and other applications requiring precise timing. Additionally, it is compliant with Class B safety standards, making it a reliable choice for safety-critical applications.
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SSOP
16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM
IC MCU 16BIT 16KB FLASH 28SSOP
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SSOP
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB RoHS Compliant: Yes
IC MCU 16BIT 16KB FLASH 28SSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ16MC102-I/SS-ND | PIC24FJ16MC102-I/SS | PIC24FJ16MC102-I/SS | PIC24FJ16MC102-I/SS | 13T4773 | PIC24FJ16MC102-I/SS |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Bits | Other; A/D 6x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | |||||
| ROM Type | Flash | Flash; FLASH |