PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SOIC
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 28-SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM
IC MCU 16BIT 16KB FLASH 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ16MC102-E/SO-ND | PIC24FJ16MC102-E/SO | PIC24FJ16MC102-E/SO | PIC24FJ16MC102-E/SO | PIC24FJ16MC102-E/SO |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash | Flash; FLASH |