PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SOIC
IC MCU 16BIT 16KB FLASH 20SOIC
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SOIC
16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM
MCU, 16BIT, 32MHZ, WSOIC-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:20Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ16MC101T-I/SO-ND | PIC24FJ16MC101T-I/SO | PIC24FJ16MC101T-I/SO | PIC24FJ16MC101T-I/SO | 13T4764 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Wsoic-20; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 4x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash |