Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-I/SO PIC24FJ16MC101-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 792229-PIC24FJ16MC10 1-I/SO Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16 MIPs Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24FJ16MC101 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MSP430F112AIDW; MSP430P112IDW; MSP430C1121IDW; MSP430C1111IDW; Introduction Date: February 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792229-PIC24FJ16MC10 1-I/SO Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16 MIPs Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24FJ16MC101 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MSP430F112AIDW; MSP430P112IDW; MSP430C1121IDW; MSP430C1111IDW; Introduction Date: February 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-I/SO - 792229-PIC24FJ16MC101-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-I/SO
792229-PIC24FJ16MC101-I/SO
Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-I/SO 792229-PIC24FJ16MC101-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792229-PIC24FJ16MC10 1-I/SO Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16 MIPs Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24FJ16MC101 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MSP430F112AIDW; MSP430P112IDW; MSP430C1121IDW; MSP430C1111IDW; Introduction Date: February 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792229-PIC24FJ16MC101-I/SO
Series: PIC 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16 MIPs
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24FJ16MC101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MSP430F112AIDW; MSP430P112IDW; MSP430C1121IDW; MSP430C1111IDW;
Introduction Date: February 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC24FJ16MC101-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16MC101-I/SO-ND
Microcontrollers PIC24FJ16MC101-I/SO-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SOIC

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24FJ16MC101-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16MC101-I/SO
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16MC101-I/SO
IC MCU 16BIT 16KB FLASH 20SOIC Product overview: PIC24FJ16MC101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC101-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20SOIC Product overview: PIC24FJ16MC101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16MC101-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16MC101-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16MC101-I/SO
Microcontrollers PIC24FJ16MC101-I/SO
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-SOIC

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip - 13T4762 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip
13T4762
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip 13T4762
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ16MC101-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16MC101-I/SO
Embedded - Microcontrollers PIC24FJ16MC101-I/SO
IC MCU 16BIT 16KB FLASH 20SOIC

IC MCU 16BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16MC101-I/SO
16-bit Microcontrollers - MCU PIC24FJ16MC101-I/SO
16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM

16-bit Microcontrollers - MCU 16bt Mtr Ctrl 16MIPS 16KB FL 1KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16MC101-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16MC101-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16MC101-I/SO
IC MCU 16BIT 16KB FLASH 20SOIC

IC MCU 16BIT 16KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792229-PIC24FJ16MC101-I/SO PIC24FJ16MC101-I/SO-ND 685-PIC24FJ16MC101-I/SO PIC24FJ16MC101-I/SO 13T4762 PIC24FJ16MC101-I/SO PIC24FJ16MC101-I/SO PIC24FJ16MC101-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ16MC101-I/SO Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 15 15
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details