PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-PDIP
IC MCU 16BIT 16KB FLASH 20DIP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 16KB (5.5K x 24) FLASH 20-PDIP
IC MCU 16BIT 16KB FLASH 20DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ16MC101-E/P-ND | PIC24FJ16MC101-E/P | PIC24FJ16MC101-E/P | PIC24FJ16MC101-E/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Bits | Other; A/D 4x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB | |||
| ROM Type | Flash | Flash; FLASH |