Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU PIC24FJ16GA004-I/PT

Description
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FJ16GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FJ16GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16GA004-I/PT
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16GA004-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FJ16GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24FJ16GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16GA004-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16GA004-I/PT-ND
Microcontrollers PIC24FJ16GA004-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 400839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400839
Microcontrollers 400839
Micro 16b, 16KB Fl, PIC24FJ16GA004-I/PT

Micro 16b, 16KB Fl, PIC24FJ16GA004-I/PT

Supplier's Site
Microcontrollers - 400839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400839P
Microcontrollers 400839P
Micro 16b, 16KB Fl, PIC24FJ16GA004-I/PT

Micro 16b, 16KB Fl, PIC24FJ16GA004-I/PT

Supplier's Site
Microcontrollers - 8767095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767095
Microcontrollers 8767095
Micro 16b, 16KB Fl, PIC24FJ16GA004-I/PT

Micro 16b, 16KB Fl, PIC24FJ16GA004-I/PT

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/PT - 210145-PIC24FJ16GA004-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/PT
210145-PIC24FJ16GA004-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/PT 210145-PIC24FJ16GA004-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210145-PIC24FJ16GA00 4-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/ML; PIC24FJ16GA004T-I/PT ; PIC24FJ16GA004T-I/ML ; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210145-PIC24FJ16GA004-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/ML; PIC24FJ16GA004T-I/PT; PIC24FJ16GA004T-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16GA004-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16GA004-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16GA004-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC24FJ16GA004-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ16GA004-I/PT
Microcontrollers PIC24FJ16GA004-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 16 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip - 95W8443 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 16 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip
95W8443
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 16 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip 95W8443
16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 16 KB, 4 KB, 44, TQFP RoHS Compliant: Yes

16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 16 KB, 4 KB, 44, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16GA004-I/PT
Embedded - Microcontrollers PIC24FJ16GA004-I/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16GA004-I/PT
16-bit Microcontrollers - MCU PIC24FJ16GA004-I/PT
16-bit Microcontrollers - MCU 16b Fam 16MIPS 16KB FL 4096b RAM 35 I/O

16-bit Microcontrollers - MCU 16b Fam 16MIPS 16KB FL 4096b RAM 35 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA004-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16GA004-I/PT
Microcontrollers PIC24FJ16GA004-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ16GA004-I/PT PIC24FJ16GA004-I/PT-ND 400839 400839P 210145-PIC24FJ16GA004-I/PT PIC24FJ16GA004-I/PT PIC24FJ16GA004-I/PT 95W8443 PIC24FJ16GA004-I/PT PIC24FJ16GA004-I/PT PIC24FJ16GA004-I/PT
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 16 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details