Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/ML PIC24FJ16GA004-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 755643-PIC24FJ16GA00 4-I/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ16GA004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/PT; PIC24FJ16GA004T-I/PT ; PIC24FJ16GA004T-I/ML ; Introduction Date: March 30, 2007 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 755643-PIC24FJ16GA00 4-I/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ16GA004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/PT; PIC24FJ16GA004T-I/PT ; PIC24FJ16GA004T-I/ML ; Introduction Date: March 30, 2007 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC24FJ64GA004 is a 16-bit microcontroller operating at a speed of 32 MHz, housed in a 44-pin QFN package. It features a modified Harvard architecture and supports up to 16 MIPS performance. The device includes 64 KB of flash program memory and 4 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. Key features include a 10-bit, 13-channel analog-to-digital converter with a conversion rate of 500 ksps, dual analog comparators, and multiple communication interfaces such as I²C, SPI, and UART. The microcontroller also supports remappable peripheral pin select, allowing for flexible I/O configurations. Power management options include various modes such as Sleep and Idle, with a typical operating current of 650 µA/MIPS and a low sleep current of 150 nA. The device operates within a voltage range of 2.0V to 3.6V and is equipped with features like a hardware real-time clock/calendar, programmable cyclic redundancy check, and in-circuit serial programming capabilities. Its robust design and extensive peripheral support make it a versatile choice for embedded applications.

Datasheet Summary
Powered by GS/AI

The Microchip PIC24FJ64GA004 is a 16-bit microcontroller operating at a speed of 32 MHz, housed in a 44-pin QFN package. It features a modified Harvard architecture and supports up to 16 MIPS performance. The device includes 64 KB of flash program memory and 4 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. Key features include a 10-bit, 13-channel analog-to-digital converter with a conversion rate of 500 ksps, dual analog comparators, and multiple communication interfaces such as I²C, SPI, and UART. The microcontroller also supports remappable peripheral pin select, allowing for flexible I/O configurations. Power management options include various modes such as Sleep and Idle, with a typical operating current of 650 µA/MIPS and a low sleep current of 150 nA. The device operates within a voltage range of 2.0V to 3.6V and is equipped with features like a hardware real-time clock/calendar, programmable cyclic redundancy check, and in-circuit serial programming capabilities. Its robust design and extensive peripheral support make it a versatile choice for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/ML - 755643-PIC24FJ16GA004-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/ML
755643-PIC24FJ16GA004-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/ML 755643-PIC24FJ16GA004-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 755643-PIC24FJ16GA00 4-I/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ16GA004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/PT; PIC24FJ16GA004T-I/PT ; PIC24FJ16GA004T-I/ML ; Introduction Date: March 30, 2007 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 755643-PIC24FJ16GA004-I/ML
Series: PIC 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ16GA004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC24FJ16GA004-I/PT; PIC24FJ16GA004T-I/PT; PIC24FJ16GA004T-I/ML;
Introduction Date: March 30, 2007
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA004-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16GA004-I/ML-ND
Microcontrollers PIC24FJ16GA004-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16GA004-I/ML
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16GA004-I/ML
IC MCU 16BIT 16KB FLASH 44QFN Product overview: PIC24FJ16GA004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44QFN Product overview: PIC24FJ16GA004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA004-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ16GA004-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16GA004-I/ML
Embedded - Microcontrollers PIC24FJ16GA004-I/ML
IC MCU 16BIT 16KB FLASH 44QFN

IC MCU 16BIT 16KB FLASH 44QFN

Supplier's Site Datasheet
IC MCU 16BIT 16KB FLASH 44QFN - 536-PIC24FJ16GA004-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 44QFN
536-PIC24FJ16GA004-I/ML
IC MCU 16BIT 16KB FLASH 44QFN 536-PIC24FJ16GA004-I/ML
IC MCU 16BIT 16KB FLASH 44QFN

IC MCU 16BIT 16KB FLASH 44QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16GA004-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16GA004-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16GA004-I/ML
IC MCU 16BIT 16KB FLASH 44QFN

IC MCU 16BIT 16KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC24FJ16GA004-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16GA004-I/ML
Microcontrollers PIC24FJ16GA004-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip - 40M1432 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
40M1432
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip 40M1432
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16GA004-I/ML
16-bit Microcontrollers - MCU PIC24FJ16GA004-I/ML
16-bit Microcontrollers - MCU 16b Fam 16MIPS 16KB FL 4096b RAM 35 I/O

16-bit Microcontrollers - MCU 16b Fam 16MIPS 16KB FL 4096b RAM 35 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 755643-PIC24FJ16GA004-I/ML PIC24FJ16GA004-I/ML-ND 685-PIC24FJ16GA004-I/ML PIC24FJ16GA004-I/ML 536-PIC24FJ16GA004-I/ML PIC24FJ16GA004-I/ML PIC24FJ16GA004-I/ML 40M1432 PIC24FJ16GA004-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ16GA004-I/ML Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers IC MCU 16BIT 16KB FLASH 44QFN Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C90641701 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details