Microchip Technology, Inc. Automotive 16-bit 16KB 2.5V Embedded Microcontroller MCU PIC24FJ16GA002T-E/SS

Description
MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V 28-Pin SSOP T/R Automotive AEC-Q100 Product overview: PIC24FJ16GA002T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002T- E/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V 28-Pin SSOP T/R Automotive AEC-Q100 Product overview: PIC24FJ16GA002T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002T- E/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 16KB 2.5V Embedded Microcontroller MCU - 685-PIC24FJ16GA002T-E/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 16KB 2.5V Embedded Microcontroller MCU
685-PIC24FJ16GA002T-E/SS
Automotive 16-bit 16KB 2.5V Embedded Microcontroller MCU 685-PIC24FJ16GA002T-E/SS
MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V 28-Pin SSOP T/R Automotive AEC-Q100 Product overview: PIC24FJ16GA002T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002T- E/SS can be used for catalog matching and distributor lookup.

MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V 28-Pin SSOP T/R Automotive AEC-Q100 Product overview: PIC24FJ16GA002T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002T-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-E/SS - 1007631-PIC24FJ16GA002T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-E/SS
1007631-PIC24FJ16GA002T-E/SS
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-E/SS 1007631-PIC24FJ16GA002T-E/SS
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007631-PIC24FJ16GA0 02T-E/SS Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): PIC24FJ16GA002T-E/SS PIC24FJ16GA002T-ESS; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007631-PIC24FJ16GA002T-E/SS
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): PIC24FJ16GA002T-E/SSPIC24FJ16GA002T-ESS;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ16GA002T-E/SS 1007631-PIC24FJ16GA002T-E/SS
Product Name Automotive 16-bit 16KB 2.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ16GA002T-E/SS
Data Bus 16 Bit 16 Bit
Clock Speed 32 MHz
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C86466200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers