Microchip Technology, Inc. Microcontrollers PIC24FJ16GA002-I/SS

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ16GA002-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16GA002-I/SS-ND
Microcontrollers PIC24FJ16GA002-I/SS-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-I/SS - 061921-PIC24FJ16GA002-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-I/SS
061921-PIC24FJ16GA002-I/SS
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-I/SS 061921-PIC24FJ16GA002-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 061921-PIC24FJ16GA00 2-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061921-PIC24FJ16GA002-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16GA002-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16GA002-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16GA002-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24FJ16GA002-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16GA002-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16GA002-I/SS
Microcontrollers PIC24FJ16GA002-I/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip - 40M1428 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip
40M1428
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip 40M1428
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; ADC Channels:10RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; ADC Channels:10RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16GA002-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16GA002-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16GA002-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16GA002-I/SS
16-bit Microcontrollers - MCU PIC24FJ16GA002-I/SS
16-bit Microcontrollers - MCU 16KB Flash 4096bytes RAM 21 I/O

16-bit Microcontrollers - MCU 16KB Flash 4096bytes RAM 21 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ16GA002-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ16GA002-I/SS
Microcontrollers PIC24FJ16GA002-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16GA002-I/SS
Embedded - Microcontrollers PIC24FJ16GA002-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ16GA002-I/SS-ND 061921-PIC24FJ16GA002-I/SS 685-PIC24FJ16GA002-I/SS PIC24FJ16GA002-I/SS 40M1428 PIC24FJ16GA002-I/SS PIC24FJ16GA002-I/SS PIC24FJ16GA002-I/SS PIC24FJ16GA002-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-I/SS 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers