IC MCU 16BIT 16KB FLASH 28SPDIP Product overview: PIC24FJ16GA002-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002-I
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1322940-PIC24FJ16GA0
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24FJ16GA002ISP
Base Product Number: PIC24FJ16GA002
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 16KB FLASH 28SPDIP
IC MCU 16BIT 16KB FLASH 28SPDIP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 16KB Flash 4096bytes RAM 21 I/O
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SPDIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ16GA002-I/SP | PIC24FJ16GA002-I/SP-ND | 1322940-PIC24FJ16GA002-I/SP | PIC24FJ16GA002-I/SP | PIC24FJ16GA002-I/SP | PIC24FJ16GA002-I/SP | PIC24FJ16GA002-I/SP | 40M1427 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Spdip-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | 16 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |