PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 16KB FLASH 28SPDIP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; MSL:- RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B 16KB Flash I/O 16 MIPS nanoWatt
IC MCU 16BIT 16KB FLASH 28SPDIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ16GA002-E/SP-ND | PIC24FJ16GA002-E/SP | PIC24FJ16GA002-E/SP | 98M1906 | PIC24FJ16GA002-E/SP | PIC24FJ16GA002-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |