Microchip Technology, Inc. Microcontrollers PIC24FJ16GA002-E/SO

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ16GA002-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ16GA002-E/SO-ND
Microcontrollers PIC24FJ16GA002-E/SO-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24FJ16GA002-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24FJ16GA002-E/SO
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24FJ16GA002-E/SO
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: PIC24FJ16GA002-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002-E /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SOIC Product overview: PIC24FJ16GA002-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ16GA002-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-E/SO - 061920-PIC24FJ16GA002-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-E/SO
061920-PIC24FJ16GA002-E/SO
Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-E/SO 061920-PIC24FJ16GA002-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 061920-PIC24FJ16GA00 2-E/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061920-PIC24FJ16GA002-E/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip - 98M1905 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
98M1905
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 98M1905
MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ16GA002-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ16GA002-E/SO
Microcontrollers PIC24FJ16GA002-E/SO
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
IC MCU 16BIT 16KB FLASH 28SOIC - 536-PIC24FJ16GA002-E/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 28SOIC
536-PIC24FJ16GA002-E/SO
IC MCU 16BIT 16KB FLASH 28SOIC 536-PIC24FJ16GA002-E/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ16GA002-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ16GA002-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ16GA002-E/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FJ16GA002-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ16GA002-E/SO
Embedded - Microcontrollers PIC24FJ16GA002-E/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ16GA002-E/SO
16-bit Microcontrollers - MCU PIC24FJ16GA002-E/SO
16-bit Microcontrollers - MCU 16B 16KB Flash I/O 16 MIPS nanoWatt

16-bit Microcontrollers - MCU 16B 16KB Flash I/O 16 MIPS nanoWatt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ16GA002-E/SO-ND 685-PIC24FJ16GA002-E/SO 061920-PIC24FJ16GA002-E/SO 98M1905 PIC24FJ16GA002-E/SO 536-PIC24FJ16GA002-E/SO PIC24FJ16GA002-E/SO PIC24FJ16GA002-E/SO PIC24FJ16GA002-E/SO
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ16GA002-E/SO Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip Microcontrollers IC MCU 16BIT 16KB FLASH 28SOIC Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers