Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24FJ128GU408-I/PT

Description
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GU408-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GU408- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GU408-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GU408- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GU408-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GU408-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GU408-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GU408-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GU408- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GU408-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GU408-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Power-Fail Reset, WDT Program Memory Size: External Program Memory Type: NVSRAM

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Power-Fail Reset, WDT
Program Memory Size: External
Program Memory Type: NVSRAM

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ128GU408-I/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC24FJ128GU408-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GU408-I/PT
Microcontrollers PIC24FJ128GU408-I/PT
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GU408-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GU408-I/PT
Embedded - Microcontrollers PIC24FJ128GU408-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GU408-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GU408-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GU408-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ128GU408-I/PT 150-PIC24FJ128GU408-I/PT-ND PIC24FJ128GU408-I/PT PIC24FJ128GU408-I/PT PIC24FJ128GU408-I/PT
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Connectors,Interconnects Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 200 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts
Serial Interface I2C, SPI, UART, USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164SL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers