Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24FJ128GL406-I/MR

Description
IC MCU 16BIT 128KB FLASH 64QFN Product overview: PIC24FJ128GL406-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GL406- I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64QFN Product overview: PIC24FJ128GL406-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GL406- I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GL406-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GL406-I/MR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GL406-I/MR
IC MCU 16BIT 128KB FLASH 64QFN Product overview: PIC24FJ128GL406-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GL406- I/MR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64QFN Product overview: PIC24FJ128GL406-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GL406-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) -Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Embedded Microcontrollers
Integrated Circuits (ICs) -Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Series: Automotive, AEC-Q100, PIC® 24F Package: Tube Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Base Product Number: PIC24FJ128GL406 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: Automotive, AEC-Q100, PIC® 24F
Package: Tube
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Base Product Number: PIC24FJ128GL406
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ128GL406-I/MR-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - PIC24FJ128GL406-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GL406-I/MR
Microcontrollers PIC24FJ128GL406-I/MR
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GL406-I/MR
Embedded - Microcontrollers PIC24FJ128GL406-I/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip - 42AH0721 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip
42AH0721
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip 42AH0721
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GL406-I/MR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GL406-I/MR
Microcontrollers PIC24FJ128GL406-I/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GL406-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GL406-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GL406-I/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ128GL406-I/MR 150-PIC24FJ128GL406-I/MR-ND PIC24FJ128GL406-I/MR PIC24FJ128GL406-I/MR 42AH0721 PIC24FJ128GL406-I/MR PIC24FJ128GL406-I/MR
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) -Embedded Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts
Serial Interface I2C, SPI, UART, USB SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details