PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 16BIT 128KB FLASH 64QFN
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
MCU, PIC24, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ128GL306-I/MR-ND | PIC24FJ128GL306-I/MR | PIC24FJ128GL306-I/MR | 83AH8338 | PIC24FJ128GL306-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, Pic24, 16Bit, 32Mhz, Qfn-64; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 17x10/12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |