Microchip Technology, Inc. Microcontrollers PIC24FJ128GL306-E/MR

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ128GL306-E/MR-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GL306-E/MR
Embedded - Microcontrollers PIC24FJ128GL306-E/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip - 03AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip
03AH2779
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip 03AH2779
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GL306-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GL306-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GL306-E/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - PIC24FJ128GL306-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GL306-E/MR
Microcontrollers PIC24FJ128GL306-E/MR
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ128GL306-E/MR-ND PIC24FJ128GL306-E/MR 03AH2779 PIC24FJ128GL306-E/MR PIC24FJ128GL306-E/MR
Product Name Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10/12b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products