Microchip Technology, Inc. Microcontrollers PIC24FJ128GL305-I/M4

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ128GL305-I/M4-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ128GL305-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GL305-I/M4
Microcontrollers PIC24FJ128GL305-I/M4
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GL305-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GL305-I/M4
Embedded - Microcontrollers PIC24FJ128GL305-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site Datasheet
Mcu, Pic24, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip - 83AH8336 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Pic24, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip
83AH8336
Mcu, Pic24, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip 83AH8336
MCU, PIC24, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, PIC24, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GL305-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GL305-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GL305-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ128GL305-I/M4-ND PIC24FJ128GL305-I/M4 PIC24FJ128GL305-I/M4 83AH8336 PIC24FJ128GL305-I/M4
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, Pic24, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10/12b
RAM 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details