MCU, PIC24, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 28SOIC
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC
IC MCU 16BIT 128KB FLASH 28SOIC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 82AH3635 | PIC24FJ128GL302-I/SO | PIC24FJ128GL302-I/SO | PIC24FJ128GL302-I/SO |
| Product Name | Mcu, Pic24, 16Bit, 32Mhz, Soic-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Pin Count | 28 | |||
| Life Cycle Stage | Active | Active | ||
| RAM | 8 KB | 8 KB |