Microchip Technology, Inc. Microcontrollers PIC24FJ128GL302-E/SO

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ128GL302-E/SO-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip - 03AH2774 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
03AH2774
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 03AH2774
MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GL302-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GL302-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GL302-E/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FJ128GL302-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GL302-E/SO
Embedded - Microcontrollers PIC24FJ128GL302-E/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GL302-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GL302-E/SO
Microcontrollers PIC24FJ128GL302-E/SO
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ128GL302-E/SO-ND 03AH2774 PIC24FJ128GL302-E/SO PIC24FJ128GL302-E/SO PIC24FJ128GL302-E/SO
Product Name Microcontrollers Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10/12b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers