PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-UQFN (4x4)
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 28-UQFN (4x4)
IC MCU 16BIT 128KB FLASH 28UQFN
IC MCU 16BIT 128KB FLASH 28UQFN
MCU, 16BIT, 32MHZ, UQFN-28; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ128GL302-E/MV-ND | PIC24FJ128GL302-E/MV | PIC24FJ128GL302-E/MV | PIC24FJ128GL302-E/MV | 03AH2773 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Uqfn-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9x10/12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |