Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/MR PIC24FJ128GC006-I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 889772-PIC24FJ128GC0 06-I/MR Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9) Core Processor: PIC Speed: 32MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 29x12b, 2x16b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ128GC006 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889772-PIC24FJ128GC0 06-I/MR Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9) Core Processor: PIC Speed: 32MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 29x12b, 2x16b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ128GC006 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/MR - 889772-PIC24FJ128GC006-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/MR
889772-PIC24FJ128GC006-I/MR
Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/MR 889772-PIC24FJ128GC006-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 889772-PIC24FJ128GC0 06-I/MR Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9) Core Processor: PIC Speed: 32MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 29x12b, 2x16b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ128GC006 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889772-PIC24FJ128GC006-I/MR
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 29x12b, 2x16b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ128GC006
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ128GC006-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GC006-I/MR-ND
Microcontrollers PIC24FJ128GC006-I/MR-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GC006-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GC006-I/MR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GC006-I/MR
IC MCU 16BIT 128KB FLASH 64VQFN Product overview: PIC24FJ128GC006-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GC006- I/MR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64VQFN Product overview: PIC24FJ128GC006-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GC006-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ128GC006-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GC006-I/MR
Embedded - Microcontrollers PIC24FJ128GC006-I/MR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GC006-I/MR
16-bit Microcontrollers - MCU PIC24FJ128GC006-I/MR
16-bit Microcontrollers - MCU PIC24F Advanced Analog XLP

16-bit Microcontrollers - MCU PIC24F Advanced Analog XLP

Buy Now Datasheet
Microcontrollers - PIC24FJ128GC006-I/MR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GC006-I/MR
Microcontrollers PIC24FJ128GC006-I/MR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GC006-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GC006-I/MR
Microcontrollers PIC24FJ128GC006-I/MR
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889772-PIC24FJ128GC006-I/MR PIC24FJ128GC006-I/MR-ND 685-PIC24FJ128GC006-I/MR PIC24FJ128GC006-I/MR PIC24FJ128GC006-I/MR PIC24FJ128GC006-I/MR PIC24FJ128GC006-I/MR
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ128GC006-I/MR Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers