The PIC24FJ1024GA610 is a 16-bit microcontroller from Microchip, operating at a maximum speed of 32 MHz. It features a modified Harvard architecture and offers the largest program memory available in the PIC24 family, with 1024 Kbytes of Flash memory and 32 Kbytes of SRAM. The device supports up to 16 MIPS operation and includes a fast RC internal oscillator with a PLL option for enhanced performance. This microcontroller is USB On-The-Go (OTG) compliant, allowing it to function as either a host or peripheral, with support for low-speed and full-speed USB operations. It includes an on-chip USB transceiver and can manage up to 32 endpoints. The analog capabilities feature a 10/12-bit A/D converter with up to 24 channels and multiple analog comparators. Low-power features include various sleep modes and a digitally controlled oscillator for efficient power management. The device operates within a supply voltage range of 2.0V to 3.6V and is rated for an ambient temperature range of -40°C to +85°C. It also supports in-circuit serial programming and has a robust set of peripherals, including timers, UARTs, and I2C modules, making it suitable for complex applications requiring extensive interfacing capabilities.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 128K Flash, 32K RAM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GB606T-I/PT-ND | 72Y1520 | PIC24FJ128GB606T-I/PT | PIC24FJ128GB606T-I/PT | PIC24FJ128GB606T-I/PT | PIC24FJ128GB606T-I/PT |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |