The PIC24FJ128GB412T-I/B
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
MCU, 16BIT, 32MHZ, BGA-121; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLSH 121TFBGA
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 128KB FLSH 121TFBGA
16-bit Microcontrollers - MCU 16 BIT MCU, 16 MIPS 128KB Flash XLP, USB
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GB412T-I/BG-ND | 92X8986 | PIC24FJ128GB412T-I/BG | PIC24FJ128GB412T-I/BG | PIC24FJ128GB412T-I/BG | PIC24FJ128GB412T-I/BG |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Bga-121; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10/12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |