Microchip Technology, Inc. Microcontrollers PIC24FJ128GB210-I/BG

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GB210-I/BG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GB210-I/BG-ND
Microcontrollers PIC24FJ128GB210-I/BG-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ128GB210-I/BG - 930558-PIC24FJ128GB210-I/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ128GB210-I/BG
930558-PIC24FJ128GB210-I/BG
Embedded - Embedded - Microcontrollers - PIC24FJ128GB210-I/BG 930558-PIC24FJ128GB210-I/BG
Manufacturer: Microchip Technology Win Source Part Number: 930558-PIC24FJ128GB2 10-I/BG Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 121-TFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: PIC24FJ128GB210 Categories: Integrated Circuits (ICs) Case / Package: 121-TFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930558-PIC24FJ128GB210-I/BG
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 121-TFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: PIC24FJ128GB210
Categories: Integrated Circuits (ICs)
Case / Package: 121-TFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GB210-I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GB210-I/BG
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GB210-I/BG
IC MCU 16BIT 128KB FLSH 121TFBGA Product overview: PIC24FJ128GB210-I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GB210- I/BG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLSH 121TFBGA Product overview: PIC24FJ128GB210-I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GB210-I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GB210-I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GB210-I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GB210-I/BG
IC MCU 16BIT 128KB FLSH 121TFBGA

IC MCU 16BIT 128KB FLSH 121TFBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GB210-I/BG
16-bit Microcontrollers - MCU PIC24FJ128GB210-I/BG
16-bit Microcontrollers - MCU 16-bit 128KB Flash 96K RAM USB

16-bit Microcontrollers - MCU 16-bit 128KB Flash 96K RAM USB

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GB210-I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GB210-I/BG
Embedded - Microcontrollers PIC24FJ128GB210-I/BG
IC MCU 16BIT 128KB FLSH 121TFBGA

IC MCU 16BIT 128KB FLSH 121TFBGA

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GB210-I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GB210-I/BG
Microcontrollers PIC24FJ128GB210-I/BG
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GB210-I/BG-ND 930558-PIC24FJ128GB210-I/BG 685-PIC24FJ128GB210-I/BG PIC24FJ128GB210-I/BG PIC24FJ128GB210-I/BG PIC24FJ128GB210-I/BG PIC24FJ128GB210-I/BG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ128GB210-I/BG 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10b
RAM 96 KB 128 KB 96 KB 96 KB 96 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details