Microchip Technology, Inc. MCU with Large RAM & USB PIC24FJ128GB206

Description
Ideal for USB related applications that can benefit from the 16-bit MCU, USB, 96K byte RAM, and other peripherals. USB Application Design Center Additional Features Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operation in Device mode Analog Features Up to 24x, Capacitive touch sensing Up to 24x, 10-Bit, ADC at 500 ksps 3x Analog Comparators with Programmable Input/Output Configuration Power Management On-Chip Voltage Regulator of 1.8V Switch between Clock Sources in Real Time Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up Run Mode: 800 uA/MIPS, 3.3V Typical Sleep mode Current Down to 20 uA, 3.3V Typical Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical
Datasheet
Description
Ideal for USB related applications that can benefit from the 16-bit MCU, USB, 96K byte RAM, and other peripherals. USB Application Design Center Additional Features Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operation in Device mode Analog Features Up to 24x, Capacitive touch sensing Up to 24x, 10-Bit, ADC at 500 ksps 3x Analog Comparators with Programmable Input/Output Configuration Power Management On-Chip Voltage Regulator of 1.8V Switch between Clock Sources in Real Time Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up Run Mode: 800 uA/MIPS, 3.3V Typical Sleep mode Current Down to 20 uA, 3.3V Typical Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCU with Large RAM & USB - PIC24FJ128GB206 - Microchip Technology, Inc.
Chandler, AZ, United States
MCU with Large RAM & USB
PIC24FJ128GB206
MCU with Large RAM & USB PIC24FJ128GB206
Ideal for USB related applications that can benefit from the 16-bit MCU, USB, 96K byte RAM, and other peripherals. USB Application Design Center Additional Features Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operation in Device mode Analog Features Up to 24x, Capacitive touch sensing Up to 24x, 10-Bit, ADC at 500 ksps 3x Analog Comparators with Programmable Input/Output Configuration Power Management On-Chip Voltage Regulator of 1.8V Switch between Clock Sources in Real Time Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up Run Mode: 800 uA/MIPS, 3.3V Typical Sleep mode Current Down to 20 uA, 3.3V Typical Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical

Ideal for USB related applications that can benefit from the 16-bit MCU, USB, 96K byte RAM, and other peripherals.
USB Application Design Center

Additional Features

  • Universal Serial Bus Features
    • USB v2.0 On-the-Go compliant
    • Dual role capable, can act as either Host or Device
    • Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode
    • Full speed USB operation in Device mode
  • Analog Features
    • Up to 24x, Capacitive touch sensing
    • Up to 24x, 10-Bit, ADC at 500 ksps
    • 3x Analog Comparators with Programmable Input/Output Configuration
  • Power Management
    • On-Chip Voltage Regulator of 1.8V
    • Switch between Clock Sources in Real Time
    • Idle, Sleep and Doze modes with Fast Wake-up and Two-Speed Start-up
    • Run Mode: 800 uA/MIPS, 3.3V Typical
    • Sleep mode Current Down to 20 uA, 3.3V Typical
    • Standby Current with 32 kHz Oscillator: 22 uA, 3.3V Typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ128GB206
Product Name MCU with Large RAM & USB
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 23
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILF3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details