Microchip Technology, Inc. Microcontrollers PIC24FJ128GA705-I/M4

Description
16-bit, 16 MIPS, 64KB Flash, 16KB RAM
Request a Quote Datasheet
Description
16-bit, 16 MIPS, 64KB Flash, 16KB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2648784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648784
Microcontrollers 2648784
16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Supplier's Site
Microcontrollers - 2648785P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648785P
Microcontrollers 2648785P
16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Supplier's Site
Microcontrollers - 2648785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648785
Microcontrollers 2648785
16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Supplier's Site
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GA705-I/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA705-I/M4
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA705-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN Product overview: PIC24FJ128GA705-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA705- I/M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48UQFN Product overview: PIC24FJ128GA705-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA705-I/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GA705-I/M4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA705-I/M4-ND
Microcontrollers PIC24FJ128GA705-I/M4-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1032447-PIC24FJ128GA705-I/M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1032447-PIC24FJ128GA705-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1032447-PIC24FJ128GA705-I/M4
Win Source Part Number: 1032447-PIC24FJ128GA 705-I/M4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 61 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC24FJ128GA705-I/M4 PIC24FJ128GA705-IM4; PIC24FJ128GA705I/M4; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ128GA705

Win Source Part Number: 1032447-PIC24FJ128GA705-I/M4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 61
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24FJ128GA705-I/M4PIC24FJ128GA705-IM4; PIC24FJ128GA705I/M4;
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ128GA705

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GA705-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA705-I/M4
Embedded - Microcontrollers PIC24FJ128GA705-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA705-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA705-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA705-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site
Microcontrollers - PIC24FJ128GA705-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA705-I/M4
Microcontrollers PIC24FJ128GA705-I/M4
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA705-I/M4
16-bit Microcontrollers - MCU PIC24FJ128GA705-I/M4
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 128KB Flash,16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 128KB Flash,16KB RAM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2648784 685-PIC24FJ128GA705-I/M4 PIC24FJ128GA705-I/M4-ND 1032447-PIC24FJ128GA705-I/M4 PIC24FJ128GA705-I/M4 PIC24FJ128GA705-I/M4 PIC24FJ128GA705-I/M4 PIC24FJ128GA705-I/M4
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
ROM 128 KB 128 KB
Package Type Other; UQFN Other; Tube Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Pin Count 48 48 48
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers