IC MCU 16BIT 128KB FLASH 48TQFP Product overview: PIC24FJ128GA705-E/PT
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tray
Product Status: Active
Base Product Number: PIC24FJ128
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-TQFP
RAM Size: 16K x 8
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 128KB FLASH 48TQFP
IC MCU 16BIT 128KB FLASH 48TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128GA705-E/PT | 150-PIC24FJ128GA705-E/PT-ND | PIC24FJ128GA705-E/PT | PIC24FJ128GA705-E/PT | PIC24FJ128GA705-E/PT | |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | |||
| Serial Interface | I2C, JTAG, SPI, UART | SPI; UART; USART |