PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: PIC24FJ128GA702-I/SS
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 128KB Flash, 16KB RAM
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 28SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA702-I/SS-ND | 685-PIC24FJ128GA702-I/SS | PIC24FJ128GA702-I/SS | PIC24FJ128GA702-I/SS | 98Y9404 | PIC24FJ128GA702-I/SS |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |