IC MCU 16BIT 128KB FLASH 28SSOP Product overview: PIC24FJ128GA702-E/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 128KB FLASH 28SSOP
IC MCU 16BIT 128KB FLASH 28SSOP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128GA702-E/SS | 150-PIC24FJ128GA702-E/SS-ND | PIC24FJ128GA702-E/SS | PIC24FJ128GA702-E/SS | PIC24FJ128GA702-E/SS | |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | |||
| Serial Interface | I2C, JTAG, SPI, UART | SPI; UART; USART |