PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tape & Reel (TR)
Product Status: Active
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Base Product Number: PIC24FJ128GA610
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA610T-I/P
IC MCU 16BIT 128KB FLASH 100TQFP
IC MCU 16BIT 128KB FLASH 100TQFP
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 128K Flash, 32K RAM
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA610T-I/PT-ND | 685-PIC24FJ128GA610T-I/PT | PIC24FJ128GA610T-I/PT | PIC24FJ128GA610T-I/PT | 72Y1516 | PIC24FJ128GA610T-I/PT | PIC24FJ128GA610T-I/PT | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 24x10/12b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |