Microchip Technology, Inc. Microcontrollers PIC24FJ128GA610-E/PT

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ128GA610-E/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA610-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA610-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA610-E/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip - 33AH4681 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip
33AH4681
Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip 33AH4681
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ128GA610-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA610-E/PT
Embedded - Microcontrollers PIC24FJ128GA610-E/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA610-E/PT
16-bit Microcontrollers - MCU PIC24FJ128GA610-E/PT
16-bit Microcontrollers - MCU 100 TQFP 12x12x1mm TRAY

16-bit Microcontrollers - MCU 100 TQFP 12x12x1mm TRAY

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA610-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA610-E/PT
Microcontrollers PIC24FJ128GA610-E/PT
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ128GA610-E/PT-ND PIC24FJ128GA610-E/PT 33AH4681 PIC24FJ128GA610-E/PT PIC24FJ128GA610-E/PT PIC24FJ128GA610-E/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b SAR
RAM 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details