IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA310T-I/P
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16b16MIPS 128KB FL 8KBRM 85I/O XLP Vbat
IC MCU 16BIT 128KB FLASH 100TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128GA310T-I/PF | PIC24FJ128GA310T-I/PF | PIC24FJ128GA310T-I/PF | PIC24FJ128GA310T-I/PF | PIC24FJ128GA310T-I/PF |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART |