Manufacturer: Microchip Technology
Win Source Part Number: 847973-PIC24FJ128GA3
Series: PIC® XLP™ 24F
Features: series Microcontroller IC
Package: Tray
Number of I/O: 85
Family Name: PIC24FJ128GA310
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MCU,PIC24,16MIPS,128
MCU,PIC24,16MIPS,128
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA310-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16b 16MIPS 128KB FL 8KBRAM LCD XLP Vbat
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 100TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 847973-PIC24FJ128GA310-I/PT | 9126858 | 7617260P | PIC24FJ128GA310-I/PT-ND | 685-PIC24FJ128GA310-I/PT | PIC24FJ128GA310-I/PT | PIC24FJ128GA310-I/PT | PIC24FJ128GA310-I/PT | PIC24FJ128GA310-I/PT | 39T6757 | PIC24FJ128GA310-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24FJ128GA310-I/PT | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| I/O Ports | 85 | 85 | 85 | ||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||||
| ROM | 128 KB | 128 KB | 128 KB | ||||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 100-TQFP | Other; Tray | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP |