IC MCU 16BIT 128KB FLASH 80TQFP Product overview: PIC24FJ128GA308-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 792226-PIC24FJ128GA3
Series: PIC XLP 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ128GA308
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): MSP430F2619TPNR; MSP430F2619TPN; R5F212CCSDFP#U0; MSP430FR59941IPNR ;
Introduction Date: March 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 80TQFP
16-bit Microcontrollers - MCU 16b 16MIPS 128KB FL 8KBRAM LCD XLP Vbat
IC MCU 16BIT 128KB FLASH 80TQFP
IC MCU 16BIT 128KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128GA308-I/PT | PIC24FJ128GA308-I/PT-ND | 792226-PIC24FJ128GA308-I/PT | PIC24FJ128GA308-I/PT | PIC24FJ128GA308-I/PT | PIC24FJ128GA308-I/PT | PIC24FJ128GA308-I/PT | PIC24FJ128GA308-I/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ128GA308-I/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 2 to 3.6 volts | |||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |